Wamco, Inc. LED Indication WL-1031D1

Description
Neon Ind .50 Red 230VAC Flush 6 Lds
Request a Quote
Description
Neon Ind .50 Red 230VAC Flush 6 Lds
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Neon Indicator, part number 86T5323, operates at a supply voltage of 230VAC and has a current rating of 1.5mA. It features a red illumination color and is designed for panel mounting with a mounting hole diameter of 0.500 inches. The product is non-relampable and utilizes neon technology, ensuring a rated life of approximately 25,000 hours. The body is made of white nylon, while the lens is constructed from polycarbonate, providing durability. This indicator is suitable for AC operation only and is compliant with UL and RoHS standards. The recommended panel thickness for installation ranges from 0.030 inches to 0.090 inches.

Datasheet Summary
Powered by GS/AI

The Neon Indicator, part number 86T5323, operates at a supply voltage of 230VAC and has a current rating of 1.5mA. It features a red illumination color and is designed for panel mounting with a mounting hole diameter of 0.500 inches. The product is non-relampable and utilizes neon technology, ensuring a rated life of approximately 25,000 hours. The body is made of white nylon, while the lens is constructed from polycarbonate, providing durability. This indicator is suitable for AC operation only and is compliant with UL and RoHS standards. The recommended panel thickness for installation ranges from 0.030 inches to 0.090 inches.

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
LED Indication
WL-1031D1
LED Indication WL-1031D1
Neon Ind .50 Red 230VAC Flush 6 Lds

Neon Ind .50 Red 230VAC Flush 6 Lds

Buy Now
Panel Indicators, Pilot Lights - 6088-WL-1031D1-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
6088-WL-1031D1-ND
Panel Indicators, Pilot Lights 6088-WL-1031D1-ND
"NEON IND .50"" RED 230VAC FLUSH 6"

"NEON IND .50"" RED 230VAC FLUSH 6"

Buy Now Datasheet
Neon Indicator, 230Vac, 1.5Ma, Red; Supply Voltage Wamco - 86T5323 - Newark, An Avnet Company
Chicago, IL, United States
Neon Indicator, 230Vac, 1.5Ma, Red; Supply Voltage Wamco
86T5323
Neon Indicator, 230Vac, 1.5Ma, Red; Supply Voltage Wamco 86T5323
NEON INDICATOR, 230VAC, 1.5mA, RED; Supply Voltage:250V; Lamp Base Type:Wire Leaded; Illumination Color:Red; Mounting Hole Dia:12.7mm; Lens Shape:Dome; Current Rating:1.5mA; Product Range:1031D Series; Colour:Red RoHS Compliant: Yes

NEON INDICATOR, 230VAC, 1.5mA, RED; Supply Voltage:250V; Lamp Base Type:Wire Leaded; Illumination Color:Red; Mounting Hole Dia:12.7mm; Lens Shape:Dome; Current Rating:1.5mA; Product Range:1031D Series; Colour:Red RoHS Compliant: Yes

Supplier's Site Datasheet
Indicator,Pnl-Mnt;Neon;Red;0.50 In;208-250 VAC;Lens,Flush;Wire Leads - 70117745 - Allied Electronics, Inc.
Fort Worth, TX, USA
Indicator,Pnl-Mnt;Neon;Red;0.50 In;208-250 VAC;Lens,Flush;Wire Leads
70117745
Indicator,Pnl-Mnt;Neon;Red;0.50 In;208-250 VAC;Lens,Flush;Wire Leads 70117745
Indicator,Pnl-Mnt;Ne on;Red;0.50 In;208-250 VAC;Lens,Flush;Wire Leads

Indicator,Pnl-Mnt;Neon;Red;0.50 In;208-250 VAC;Lens,Flush;Wire Leads

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number WL-1031D1 6088-WL-1031D1-ND 86T5323 70117745
Product Name LED Indication Panel Indicators, Pilot Lights Neon Indicator, 230Vac, 1.5Ma, Red; Supply Voltage Wamco Indicator,Pnl-Mnt;Neon;Red;0.50 In;208-250 VAC;Lens,Flush;Wire Leads
Lamp Type LED Lamps Neon
LED Color Red Red Red
Rated Voltage 230 volts 208 to 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount Indicators - 4879737 - RS Components, Ltd.
Specs
Terminal Type Screw Terminals; Screw
View Details
22mm Illum. Metal Selector Switch 3PSRL - 2ASL4LB-6-230D - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Red
Applications General Industrial
View Details
Specs
Lamp Type LED Lamps
View Details