Wamco, Inc. Panel Indicators, Pilot Lights WL-1030QD3

Description
"NEON IND .50"" AMB 115VAC FLUSH Q"
Request a Quote Datasheet
Description
"NEON IND .50"" AMB 115VAC FLUSH Q"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicators, Pilot Lights - 6088-WL-1030QD3-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
6088-WL-1030QD3-ND
Panel Indicators, Pilot Lights 6088-WL-1030QD3-ND
"NEON IND .50"" AMB 115VAC FLUSH Q"

"NEON IND .50"" AMB 115VAC FLUSH Q"

Buy Now Datasheet
Swedesboro, NJ, United States
LED Indication
WL-1030QD3
LED Indication WL-1030QD3
Neon Ind .50 Amber 115VAC Flush .187 QC

Neon Ind .50 Amber 115VAC Flush .187 QC

Buy Now
Indicator,Pnl-Mnt;Neon; Amber;0.50 In;105-125 VAC;Lens,Flush;0.187 Terminals - 70118221 - Allied Electronics, Inc.
Fort Worth, TX, USA
Indicator,Pnl-Mnt;Neon; Amber;0.50 In;105-125 VAC;Lens,Flush;0.187 Terminals
70118221
Indicator,Pnl-Mnt;Neon; Amber;0.50 In;105-125 VAC;Lens,Flush;0.187 Terminals 70118221
Indicator,Pnl-Mnt;Ne on; Amber;0.50 In;105-125 VAC;Lens,Flush;0.187 Terminals

Indicator,Pnl-Mnt;Neon; Amber;0.50 In;105-125 VAC;Lens,Flush;0.187 Terminals

Supplier's Site
Neon Indicator, 115Vac, 1.5Ma, Amber; Supply Voltage Wamco - 86T5321 - Newark, An Avnet Company
Chicago, IL, United States
Neon Indicator, 115Vac, 1.5Ma, Amber; Supply Voltage Wamco
86T5321
Neon Indicator, 115Vac, 1.5Ma, Amber; Supply Voltage Wamco 86T5321
NEON INDICATOR, 115VAC, 1.5mA, AMBER; Supply Voltage:125V; Lamp Base Type:Quick Connect; Illumination Color:Amber; Mounting Hole Dia:12.7mm; Lens Shape:Dome; Current Rating:1.5mA; Product Range:1030QD Series; Colour:Amber RoHS Compliant: Yes

NEON INDICATOR, 115VAC, 1.5mA, AMBER; Supply Voltage:125V; Lamp Base Type:Quick Connect; Illumination Color:Amber; Mounting Hole Dia:12.7mm; Lens Shape:Dome; Current Rating:1.5mA; Product Range:1030QD Series; Colour:Amber RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 6088-WL-1030QD3-ND WL-1030QD3 70118221 86T5321
Product Name Panel Indicators, Pilot Lights LED Indication Indicator,Pnl-Mnt;Neon; Amber;0.50 In;105-125 VAC;Lens,Flush;0.187 Terminals Neon Indicator, 115Vac, 1.5Ma, Amber; Supply Voltage Wamco
Lamp Type Neon LED Lamps
LED Color Orange Amber
Terminal Type Quick Connect / Blade Quick Connect / Blade
Unlock Full Specs
to access all available technical data

Similar Products

PMLMP and PMLST Panel Mount Multifunctional LED Beacons - PMLST-048-240G - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
LED Color Green; Green
Terminal Type Panel
View Details
22mm Illuminated Flush Push Button - 2ALF3LB-048 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Green
Applications General Industrial
View Details
Indicator Lights - LPL - OTTO Controls
Specs
Lamp Type LED Lamps
Rated Voltage 14.5 volts
View Details