Wamco, Inc. Panel Indicators, Pilot Lights WL-1030D1

Description
"NEON IND .50"" RED 115VAC FLUSH 6"
Request a Quote Datasheet
Description
"NEON IND .50"" RED 115VAC FLUSH 6"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicators, Pilot Lights - 6088-WL-1030D1-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
6088-WL-1030D1-ND
Panel Indicators, Pilot Lights 6088-WL-1030D1-ND
"NEON IND .50"" RED 115VAC FLUSH 6"

"NEON IND .50"" RED 115VAC FLUSH 6"

Buy Now Datasheet
Swedesboro, NJ, United States
LED Indication
WL-1030D1
LED Indication WL-1030D1
Neon Ind .50 Red 115VAC Flush 6 Lds

Neon Ind .50 Red 115VAC Flush 6 Lds

Buy Now
Indicator,Pnl-Mnt;Neon; Red;0.500 In;105-125 VAC;Flush;22AWG Wire Leads - 70117739 - Allied Electronics, Inc.
Fort Worth, TX, USA
Indicator,Pnl-Mnt;Neon; Red;0.500 In;105-125 VAC;Flush;22AWG Wire Leads
70117739
Indicator,Pnl-Mnt;Neon; Red;0.500 In;105-125 VAC;Flush;22AWG Wire Leads 70117739
Indicator,Pnl-Mnt;Ne on; Red;0.500 In;105-125 VAC;Flush;22AWG Wire Leads

Indicator,Pnl-Mnt;Neon; Red;0.500 In;105-125 VAC;Flush;22AWG Wire Leads

Supplier's Site
Neon Indicator, 115Vac, 1.5Ma, Red; Supply Voltage Wamco - 86T5317 - Newark, An Avnet Company
Chicago, IL, United States
Neon Indicator, 115Vac, 1.5Ma, Red; Supply Voltage Wamco
86T5317
Neon Indicator, 115Vac, 1.5Ma, Red; Supply Voltage Wamco 86T5317
NEON INDICATOR, 115VAC, 1.5mA, RED; Supply Voltage:125V; Lamp Base Type:Wire Leaded; Illumination Color:Red; Mounting Hole Dia:12.7mm; Lens Shape:Dome; Current Rating:1.5mA; Product Range:1030D Series; Colour:Red RoHS Compliant: Yes

NEON INDICATOR, 115VAC, 1.5mA, RED; Supply Voltage:125V; Lamp Base Type:Wire Leaded; Illumination Color:Red; Mounting Hole Dia:12.7mm; Lens Shape:Dome; Current Rating:1.5mA; Product Range:1030D Series; Colour:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 6088-WL-1030D1-ND WL-1030D1 70117739 86T5317
Product Name Panel Indicators, Pilot Lights LED Indication Indicator,Pnl-Mnt;Neon; Red;0.500 In;105-125 VAC;Flush;22AWG Wire Leads Neon Indicator, 115Vac, 1.5Ma, Red; Supply Voltage Wamco
Lamp Type Neon LED Lamps
LED Color Red Red Red
Terminal Type Wire Leads Wire Leads Wire Leads
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount Indicators - 1329135 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Yellow; Yellow
Terminal Type Wire Leads; Lead wires
View Details
22mm Illum. Metal Selector Switch 3PSRR - 2ASL7LB-5-024 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Clear
Applications General Industrial
View Details
R program - RME - Illuminated signal - RMEHGN -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 11 mm (0.4331 inch)
View Details
Indicator Lights with Legends - K3P - OTTO Controls
Specs
Lamp Type LED Lamps
View Details