Nortec NH Total Control Series NHTC-200

Description
Multi function, backlight, LCD graphic display with keypad programming and adjustment, Total Control technology with standard BMS communication interface for remote monitoring and control via Modbus, Keep warm function allows the water temperature in the cylinder to be maintained at 160F (70C) for quick response of the unit to a call for humidity, Real time clock to indicate operating performance with time and date stamp status, Unit operating status in hours, Cylinder operating status in hours, Foam detection and correction capability, Networking capability up to 1600 lbs/hr, On screen troubleshooting center with corrective action, On screen indication of service history, On screen graphic indication of humidity demand trends, Continuous display of operating parameters and self-monitoring, Long Life Status Indicator LEDs on front of unit for lamps, Auto-Adaptive System for optimal Water Management Control, Continuous self diagnostics with self-correction, Dual modulation input capable, Integral P+I controller, and humidity setpoint, for use with humidity sensor(s)/transducer (s), 2 Independent On/Off control 'Security Loops', Limited Capacity manually adjustable 20 - 100%, Disposable cylinder has published life expectancy, Hygienic automatic drain down after three days without a call for humidification, Attractive, durable front access housing, Hinged door can be lifted off in cases of reduced frontal clearance, Internal Drain Water tempering to 140F (60C) maximum, meeting local plumbing codes, Fill cup with internal one inch air gap, C-UL-US Listed, Two year limited warranty or 30 months from ship date, Optional: Nortec LINKS 2 'BMS Based Remote Monitoring and Control' Capability (BACnet, LonWorks, Johnson N2), Optional: Nortec OnLine 'Web Based Remote Monitoring and Control' Capability, Optional: Status Indication relay capable to provide 4 dry contacts for remote status indication
Description
Multi function, backlight, LCD graphic display with keypad programming and adjustment, Total Control technology with standard BMS communication interface for remote monitoring and control via Modbus, Keep warm function allows the water temperature in the cylinder to be maintained at 160F (70C) for quick response of the unit to a call for humidity, Real time clock to indicate operating performance with time and date stamp status, Unit operating status in hours, Cylinder operating status in hours, Foam detection and correction capability, Networking capability up to 1600 lbs/hr, On screen troubleshooting center with corrective action, On screen indication of service history, On screen graphic indication of humidity demand trends, Continuous display of operating parameters and self-monitoring, Long Life Status Indicator LEDs on front of unit for lamps, Auto-Adaptive System for optimal Water Management Control, Continuous self diagnostics with self-correction, Dual modulation input capable, Integral P+I controller, and humidity setpoint, for use with humidity sensor(s)/transducer (s), 2 Independent On/Off control 'Security Loops', Limited Capacity manually adjustable 20 - 100%, Disposable cylinder has published life expectancy, Hygienic automatic drain down after three days without a call for humidification, Attractive, durable front access housing, Hinged door can be lifted off in cases of reduced frontal clearance, Internal Drain Water tempering to 140F (60C) maximum, meeting local plumbing codes, Fill cup with internal one inch air gap, C-UL-US Listed, Two year limited warranty or 30 months from ship date, Optional: Nortec LINKS 2 'BMS Based Remote Monitoring and Control' Capability (BACnet, LonWorks, Johnson N2), Optional: Nortec OnLine 'Web Based Remote Monitoring and Control' Capability, Optional: Status Indication relay capable to provide 4 dry contacts for remote status indication

Suppliers

Company
Product
Description
Supplier Links
NH Total Control Series - NHTC-200 - Nortec
Ogdensburg, NY, USA
NH Total Control Series
NHTC-200
NH Total Control Series NHTC-200
Multi function, backlight, LCD graphic display with keypad programming and adjustment, Total Control technology with standard BMS communication interface for remote monitoring and control via Modbus, Keep warm function allows the water temperature in the cylinder to be maintained at 160F (70C) for quick response of the unit to a call for humidity, Real time clock to indicate operating performance with time and date stamp status, Unit operating status in hours, Cylinder operating status in hours, Foam detection and correction capability, Networking capability up to 1600 lbs/hr, On screen troubleshooting center with corrective action, On screen indication of service history, On screen graphic indication of humidity demand trends, Continuous display of operating parameters and self-monitoring, Long Life Status Indicator LEDs on front of unit for lamps, Auto-Adaptive System for optimal Water Management Control, Continuous self diagnostics with self-correction, Dual modulation input capable, Integral P+I controller, and humidity setpoint, for use with humidity sensor(s)/transducer (s), 2 Independent On/Off control 'Security Loops', Limited Capacity manually adjustable 20 - 100%, Disposable cylinder has published life expectancy, Hygienic automatic drain down after three days without a call for humidification, Attractive, durable front access housing, Hinged door can be lifted off in cases of reduced frontal clearance, Internal Drain Water tempering to 140F (60C) maximum, meeting local plumbing codes, Fill cup with internal one inch air gap, C-UL-US Listed, Two year limited warranty or 30 months from ship date, Optional: Nortec LINKS 2 'BMS Based Remote Monitoring and Control' Capability (BACnet, LonWorks, Johnson N2), Optional: Nortec OnLine 'Web Based Remote Monitoring and Control' Capability, Optional: Status Indication relay capable to provide 4 dry contacts for remote status indication

Multi function, backlight, LCD graphic display with keypad programming and adjustment, Total Control technology with standard BMS communication interface for remote monitoring and control via Modbus, Keep warm function allows the water temperature in the cylinder to be maintained at 160F (70C) for quick response of the unit to a call for humidity, Real time clock to indicate operating performance with time and date stamp status, Unit operating status in hours, Cylinder operating status in hours, Foam detection and correction capability, Networking capability up to 1600 lbs/hr, On screen troubleshooting center with corrective action, On screen indication of service history, On screen graphic indication of humidity demand trends, Continuous display of operating parameters and self-monitoring, Long Life Status Indicator LEDs on front of unit for lamps, Auto-Adaptive System for optimal Water Management Control, Continuous self diagnostics with self-correction, Dual modulation input capable, Integral P+I controller, and humidity setpoint, for use with humidity sensor(s)/transducer(s), 2 Independent On/Off control 'Security Loops', Limited Capacity manually adjustable 20 - 100%, Disposable cylinder has published life expectancy, Hygienic automatic drain down after three days without a call for humidification, Attractive, durable front access housing, Hinged door can be lifted off in cases of reduced frontal clearance, Internal Drain Water tempering to 140F (60C) maximum, meeting local plumbing codes, Fill cup with internal one inch air gap, C-UL-US Listed, Two year limited warranty or 30 months from ship date, Optional: Nortec LINKS 2 'BMS Based Remote Monitoring and Control' Capability (BACnet, LonWorks, Johnson N2), Optional: Nortec OnLine 'Web Based Remote Monitoring and Control' Capability, Optional: Status Indication relay capable to provide 4 dry contacts for remote status indication

Technical Specifications

  Nortec
Product Category Humidifiers (industrial)
Product Number NHTC-200
Product Name NH Total Control Series
Placement Wall Mount
Primary Voltage 208 to 600 volts
Power Demand 68000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Stand Alone Humidifier System - Series 500 - Environics, Inc.
Specs
Placement Benchtop
General Technology Gas Fired
Features Integral Control Panel
View Details
Modular Blower Pack Series - NH Small BOBP - Nortec
Specs
Placement Wall Mount
Primary Voltage 110 to 600 volts
Capacity 5 to 30 Pounds / Hour
View Details
Ultrasonic Humidifier - 6710-29 - Terra Universal, Inc.
Specs
Placement Ceiling Mount
Primary Voltage 120 to 220 volts
General Technology Ultrasonic
View Details