Nortec Motor Driven Pump 2584503

Description
KIT, GS DRAIN PUMP, 60HZ, DIRECT REPLACEMENT FOR 150-2644. FREE 2 YEAR RADWELL WARRANTY
Description
KIT, GS DRAIN PUMP, 60HZ, DIRECT REPLACEMENT FOR 150-2644. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor Driven Pump - 119148971 - Radwell International
Willingboro, NJ, United States
Motor Driven Pump
119148971
Motor Driven Pump 119148971
KIT, GS DRAIN PUMP, 60HZ, DIRECT REPLACEMENT FOR 150-2644. FREE 2 YEAR RADWELL WARRANTY

KIT, GS DRAIN PUMP, 60HZ, DIRECT REPLACEMENT FOR 150-2644. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Liquid Handling Pumps
Product Number 119148971
Product Name Motor Driven Pump
Unlock Full Specs
to access all available technical data

Similar Products

High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 2 x 1 - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 1.000 to 15.000 GPM (3.79 to 56.82 L/min)
HP 2.00 to 3.00 HP
View Details
Shoebox Air Powered Hydraulic Pumps - 61756 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 6000.0 psi (4218 m of Water)
Liquid Flow 0.216 GPM (0.82 L/min)
View Details
PSD/8 - 9800-02 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details
83B2-B Self Priming Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Self-Priming Pump
Discharge Size 3.000 inch (76.2 mm)
Power Source NoSourceIncluded; Basic
View Details