Walsin Technology Corp. Cap, 3300Pf, 20%; Capacitance Walsin YU1AC332M100D20C7B

Description
CAP, 3300PF, 20%; Capacitance:3300pF; Product Range:AC Series; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Voltage Rating X:440V; Voltage Rating Y:300V; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; RoHS Compliant: Yes
Datasheet
Description
CAP, 3300PF, 20%; Capacitance:3300pF; Product Range:AC Series; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Voltage Rating X:440V; Voltage Rating Y:300V; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 3300Pf, 20%; Capacitance Walsin - 92Y1506 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 3300Pf, 20%; Capacitance Walsin
92Y1506
Cap, 3300Pf, 20%; Capacitance Walsin 92Y1506
CAP, 3300PF, 20%; Capacitance:3300pF; Product Range:AC Series; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Voltage Rating X:440V; Voltage Rating Y:300V; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; RoHS Compliant: Yes

CAP, 3300PF, 20%; Capacitance:3300pF; Product Range:AC Series; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Voltage Rating X:440V; Voltage Rating Y:300V; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 92Y1506
Product Name Cap, 3300Pf, 20%; Capacitance Walsin
Capacitance Type Fixed
RoHS Compliant Yes
Operating Temperature -40 to 125 C (-40 to 257 F)
Capacitance Range 0.0033 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-444-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 250000 microF
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101472U025AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers