Walsin Technology Corp. Res, 0R3, 1%, 2W, 2512, Thick Film; Resistor Case Style Walsin WW25WR300FTL

Description
RES, 0R3, 1%, 2W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:0.3ohm; Product Range:WW25W Series; Voltage Rating:-; Resistor Element Material:Thick Film; Power Rating:2W; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Datasheet
Description
RES, 0R3, 1%, 2W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:0.3ohm; Product Range:WW25W Series; Voltage Rating:-; Resistor Element Material:Thick Film; Power Rating:2W; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 0R3, 1%, 2W, 2512, Thick Film; Resistor Case Style Walsin - 03AC4782 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R3, 1%, 2W, 2512, Thick Film; Resistor Case Style Walsin
03AC4782
Res, 0R3, 1%, 2W, 2512, Thick Film; Resistor Case Style Walsin 03AC4782
RES, 0R3, 1%, 2W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:0.3ohm; Product Range:WW25W Series; Voltage Rating:-; Resistor Element Material:Thick Film; Power Rating:2W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 0R3, 1%, 2W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:0.3ohm; Product Range:WW25W Series; Voltage Rating:-; Resistor Element Material:Thick Film; Power Rating:2W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 03AC4782
Product Name Res, 0R3, 1%, 2W, 2512, Thick Film; Resistor Case Style Walsin
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512
Resistance Range 0.3000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1445501 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details