Walsin Technology Corp. Res, 0R05, 1%, 2W, 2512, Thick Film; Resistor Case Style Walsin WW25WR050FTL

Description
RES, 0R05, 1%, 2W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:0.05ohm; Product Range:WW25W Series; Voltage Rating:-; Resistor Element Material:Thick Film; Power Rating:2W; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Datasheet
Description
RES, 0R05, 1%, 2W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:0.05ohm; Product Range:WW25W Series; Voltage Rating:-; Resistor Element Material:Thick Film; Power Rating:2W; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 0R05, 1%, 2W, 2512, Thick Film; Resistor Case Style Walsin - 03AC4780 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R05, 1%, 2W, 2512, Thick Film; Resistor Case Style Walsin
03AC4780
Res, 0R05, 1%, 2W, 2512, Thick Film; Resistor Case Style Walsin 03AC4780
RES, 0R05, 1%, 2W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:0.05ohm; Product Range:WW25W Series; Voltage Rating:-; Resistor Element Material:Thick Film; Power Rating:2W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 0R05, 1%, 2W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:0.05ohm; Product Range:WW25W Series; Voltage Rating:-; Resistor Element Material:Thick Film; Power Rating:2W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R05, 1%, 2W, 2512, Thick Film; Resistor Case Style Walsin - 02AC1900 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R05, 1%, 2W, 2512, Thick Film; Resistor Case Style Walsin
02AC1900
Res, 0R05, 1%, 2W, 2512, Thick Film; Resistor Case Style Walsin 02AC1900
RES, 0R05, 1%, 2W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:0.05ohm; Product Range:WW25W Series; Voltage Rating:-; Resistor Element Material:Thick Film; Power Rating:2W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 0R05, 1%, 2W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:0.05ohm; Product Range:WW25W Series; Voltage Rating:-; Resistor Element Material:Thick Film; Power Rating:2W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 03AC4780
Product Name Res, 0R05, 1%, 2W, 2512, Thick Film; Resistor Case Style Walsin
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512
Resistance Range 0.0500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614351-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1240 ohms
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details