Walsin Technology Corp. Res, 0R01, 1%, 2W, 2512, Thick Film; Resistor Case Style Walsin WW25WR010FTL

Description
RES, 0R01, 1%, 2W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:0.01ohm; Product Range:WW25W Series; Voltage Rating:-; Resistor Element Material:Thick Film; Power Rating:2W; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Description
RES, 0R01, 1%, 2W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:0.01ohm; Product Range:WW25W Series; Voltage Rating:-; Resistor Element Material:Thick Film; Power Rating:2W; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Walsin 03AC4777 is a thick film resistor with a resistance value of 0.01 ohms and a tolerance of ±1%. It is housed in a 2512 case style, suitable for applications requiring a power rating of 2 watts. This resistor is RoHS compliant, ensuring it meets environmental standards. The product features a low temperature coefficient of resistance (TCR), contributing to its high reliability and stability. It is designed for use in various applications, including power supplies, digital meters, and automotive systems. The construction includes a high-grade ceramic body with metal electrodes and a protective coating, facilitating ease of soldering with lead-free alloy terminations.

Datasheet Summary
Powered by GS/AI

The Walsin 03AC4777 is a thick film resistor with a resistance value of 0.01 ohms and a tolerance of ±1%. It is housed in a 2512 case style, suitable for applications requiring a power rating of 2 watts. This resistor is RoHS compliant, ensuring it meets environmental standards. The product features a low temperature coefficient of resistance (TCR), contributing to its high reliability and stability. It is designed for use in various applications, including power supplies, digital meters, and automotive systems. The construction includes a high-grade ceramic body with metal electrodes and a protective coating, facilitating ease of soldering with lead-free alloy terminations.

Suppliers

Company
Product
Description
Supplier Links
Res, 0R01, 1%, 2W, 2512, Thick Film; Resistor Case Style Walsin - 03AC4777 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R01, 1%, 2W, 2512, Thick Film; Resistor Case Style Walsin
03AC4777
Res, 0R01, 1%, 2W, 2512, Thick Film; Resistor Case Style Walsin 03AC4777
RES, 0R01, 1%, 2W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:0.01ohm; Product Range:WW25W Series; Voltage Rating:-; Resistor Element Material:Thick Film; Power Rating:2W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 0R01, 1%, 2W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:0.01ohm; Product Range:WW25W Series; Voltage Rating:-; Resistor Element Material:Thick Film; Power Rating:2W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 03AC4777
Product Name Res, 0R01, 1%, 2W, 2512, Thick Film; Resistor Case Style Walsin
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512
Resistance Range 0.0100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R333JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details