Walsin Technology Corp. Surface Mount Chip Resistor, Ww25P Series, 0.82 Ohm, 2 W, 1%, 300 V, 2512 [6432 Metric] Rohs Compliant Walsin WW25PR820FTL

Description
Surface Mount Chip Resistor, WW25P Series, 0.82 ohm, 2 W, 1%, 300 V, 2512 [6432 Metric] RoHS Compliant: Yes
Description
Surface Mount Chip Resistor, WW25P Series, 0.82 ohm, 2 W, 1%, 300 V, 2512 [6432 Metric] RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Ww25P Series, 0.82 Ohm, 2 W, 1%, 300 V, 2512 [6432 Metric] Rohs Compliant Walsin - 58Y7548 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Ww25P Series, 0.82 Ohm, 2 W, 1%, 300 V, 2512 [6432 Metric] Rohs Compliant Walsin
58Y7548
Surface Mount Chip Resistor, Ww25P Series, 0.82 Ohm, 2 W, 1%, 300 V, 2512 [6432 Metric] Rohs Compliant Walsin 58Y7548
Surface Mount Chip Resistor, WW25P Series, 0.82 ohm, 2 W, 1%, 300 V, 2512 [6432 Metric] RoHS Compliant: Yes

Surface Mount Chip Resistor, WW25P Series, 0.82 ohm, 2 W, 1%, 300 V, 2512 [6432 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58Y7548
Product Name Surface Mount Chip Resistor, Ww25P Series, 0.82 Ohm, 2 W, 1%, 300 V, 2512 [6432 Metric] Rohs Compliant Walsin
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details