Walsin Technology Corp. 0.005 OHM 2W Resistor WW25NR005FTL

Description
RES 0.005 OHM 1% 2W 2512 Product overview: WW25NR005FTL from Walsin Technology is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.005 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.005 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WW25NR005FTL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 0.005 OHM 1% 2W 2512 Product overview: WW25NR005FTL from Walsin Technology is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.005 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.005 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WW25NR005FTL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.005 OHM 2W Resistor - 52-WW25NR005FTL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.005 OHM 2W Resistor
52-WW25NR005FTL
0.005 OHM 2W Resistor 52-WW25NR005FTL
RES 0.005 OHM 1% 2W 2512 Product overview: WW25NR005FTL from Walsin Technology is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.005 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.005 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WW25NR005FTL can be used for catalog matching and distributor lookup.

RES 0.005 OHM 1% 2W 2512 Product overview: WW25NR005FTL from Walsin Technology is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.005 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.005 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WW25NR005FTL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Resistors
Product Number 52-WW25NR005FTL
Product Name 0.005 OHM 2W Resistor
Mounting / Packaging 2512 (6432 Metric)
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58CR22J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
3 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1-1614886-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 36.5 ohms
View Details
2 suppliers