Walsin Technology Corp. Smd Current Sense Resistor, Ww12R Series, 0.005 Ohm, 1 W, 1%, 1206 [3216 Metric] Rohs Compliant Walsin WW12RR005FTL

Description
SMD Current Sense Resistor, WW12R Series, 0.005 ohm, 1 W, 1%, 1206 [3216 Metric] RoHS Compliant: Yes
Datasheet
Description
SMD Current Sense Resistor, WW12R Series, 0.005 ohm, 1 W, 1%, 1206 [3216 Metric] RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Smd Current Sense Resistor, Ww12R Series, 0.005 Ohm, 1 W, 1%, 1206 [3216 Metric] Rohs Compliant Walsin - 58Y7524 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistor, Ww12R Series, 0.005 Ohm, 1 W, 1%, 1206 [3216 Metric] Rohs Compliant Walsin
58Y7524
Smd Current Sense Resistor, Ww12R Series, 0.005 Ohm, 1 W, 1%, 1206 [3216 Metric] Rohs Compliant Walsin 58Y7524
SMD Current Sense Resistor, WW12R Series, 0.005 ohm, 1 W, 1%, 1206 [3216 Metric] RoHS Compliant: Yes

SMD Current Sense Resistor, WW12R Series, 0.005 ohm, 1 W, 1%, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - WW12RR005FTL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WW12RR005FTL
Chip Resistor - Surface Mount WW12RR005FTL
RES 0.005 OHM 1% 1206

RES 0.005 OHM 1% 1206

Supplier's Site

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 58Y7524 WW12RR005FTL
Product Name Smd Current Sense Resistor, Ww12R Series, 0.005 Ohm, 1 W, 1%, 1206 [3216 Metric] Rohs Compliant Walsin Chip Resistor - Surface Mount
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176073-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 649 ohms
View Details
4 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JTTD1005FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details