Walsin Technology Corp. Surface Mount Chip Resistor, Ww12P Series, 0.75 Ohm, 500 Mw, 1%, 200 V, 1206 [3216 Metric] Rohs Compliant Walsin WW12PR750FTL

Description
Surface Mount Chip Resistor, WW12P Series, 0.75 ohm, 500 mW, 1%, 200 V, 1206 [3216 Metric] RoHS Compliant: Yes
Description
Surface Mount Chip Resistor, WW12P Series, 0.75 ohm, 500 mW, 1%, 200 V, 1206 [3216 Metric] RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Ww12P Series, 0.75 Ohm, 500 Mw, 1%, 200 V, 1206 [3216 Metric] Rohs Compliant Walsin - 58Y7522 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Ww12P Series, 0.75 Ohm, 500 Mw, 1%, 200 V, 1206 [3216 Metric] Rohs Compliant Walsin
58Y7522
Surface Mount Chip Resistor, Ww12P Series, 0.75 Ohm, 500 Mw, 1%, 200 V, 1206 [3216 Metric] Rohs Compliant Walsin 58Y7522
Surface Mount Chip Resistor, WW12P Series, 0.75 ohm, 500 mW, 1%, 200 V, 1206 [3216 Metric] RoHS Compliant: Yes

Surface Mount Chip Resistor, WW12P Series, 0.75 ohm, 500 mW, 1%, 200 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58Y7522
Product Name Surface Mount Chip Resistor, Ww12P Series, 0.75 Ohm, 500 Mw, 1%, 200 V, 1206 [3216 Metric] Rohs Compliant Walsin
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6800 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details