Walsin Technology Corp. Chip Resistor - Surface Mount WW12PR430FTL

Description
RES 0.43 OHM 1% 1/2W 1206
Datasheet
Description
RES 0.43 OHM 1% 1/2W 1206
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WW12PR430FTL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WW12PR430FTL
Chip Resistor - Surface Mount WW12PR430FTL
RES 0.43 OHM 1% 1/2W 1206

RES 0.43 OHM 1% 1/2W 1206

Supplier's Site Datasheet
500mW 200V ±1000ppm/℃ ±1% 430mΩ 1206 Chip Resistor - Surface Mount ROHS - 883-WW12PR430FTL - Utmel Electronic Limited
Hong Kong, China
500mW 200V ±1000ppm/℃ ±1% 430mΩ 1206 Chip Resistor - Surface Mount ROHS
883-WW12PR430FTL
500mW 200V ±1000ppm/℃ ±1% 430mΩ 1206 Chip Resistor - Surface Mount ROHS 883-WW12PR430FTL
500mW 200V ±1000ppm/℃ ±1% 430mΩ 1206 Chip Resistor - Surface Mount ROHS

500mW 200V ±1000ppm/℃ ±1% 430mΩ 1206 Chip Resistor - Surface Mount ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Utmel Electronic Limited
Product Category Chip Resistors Resistors
Product Number WW12PR430FTL 883-WW12PR430FTL
Product Name Chip Resistor - Surface Mount 500mW 200V ±1000ppm/℃ ±1% 430mΩ 1206 Chip Resistor - Surface Mount ROHS
Technology / Construction Thick Film (Chip)
Resistance Range 0.4300 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD333GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Surface Mount Resistors - 2573255 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 82 ohms
View Details