Walsin Technology Corp. Surface Mount Chip Resistor, Ww12P Series, 0.12 Ohm, 500 Mw, 1%, 200 V, 1206 [3216 Metric] Rohs Compliant Walsin WW12PR120FTL

Description
Surface Mount Chip Resistor, WW12P Series, 0.12 ohm, 500 mW, 1%, 200 V, 1206 [3216 Metric] RoHS Compliant: Yes
Description
Surface Mount Chip Resistor, WW12P Series, 0.12 ohm, 500 mW, 1%, 200 V, 1206 [3216 Metric] RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Ww12P Series, 0.12 Ohm, 500 Mw, 1%, 200 V, 1206 [3216 Metric] Rohs Compliant Walsin - 58Y7510 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Ww12P Series, 0.12 Ohm, 500 Mw, 1%, 200 V, 1206 [3216 Metric] Rohs Compliant Walsin
58Y7510
Surface Mount Chip Resistor, Ww12P Series, 0.12 Ohm, 500 Mw, 1%, 200 V, 1206 [3216 Metric] Rohs Compliant Walsin 58Y7510
Surface Mount Chip Resistor, WW12P Series, 0.12 ohm, 500 mW, 1%, 200 V, 1206 [3216 Metric] RoHS Compliant: Yes

Surface Mount Chip Resistor, WW12P Series, 0.12 ohm, 500 mW, 1%, 200 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58Y7510
Product Name Surface Mount Chip Resistor, Ww12P Series, 0.12 Ohm, 500 Mw, 1%, 200 V, 1206 [3216 Metric] Rohs Compliant Walsin
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622824-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.3300 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311283 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1133FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details