Walsin Technology Corp. Surface Mount Chip Resistor, Ww12P Series, 0.11 Ohm, 500 Mw, 1%, 200 V, 1206 [3216 Metric] Rohs Compliant Walsin WW12PR110FTL

Description
Surface Mount Chip Resistor, WW12P Series, 0.11 ohm, 500 mW, 1%, 200 V, 1206 [3216 Metric] RoHS Compliant: Yes
Description
Surface Mount Chip Resistor, WW12P Series, 0.11 ohm, 500 mW, 1%, 200 V, 1206 [3216 Metric] RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Ww12P Series, 0.11 Ohm, 500 Mw, 1%, 200 V, 1206 [3216 Metric] Rohs Compliant Walsin - 58Y7509 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Ww12P Series, 0.11 Ohm, 500 Mw, 1%, 200 V, 1206 [3216 Metric] Rohs Compliant Walsin
58Y7509
Surface Mount Chip Resistor, Ww12P Series, 0.11 Ohm, 500 Mw, 1%, 200 V, 1206 [3216 Metric] Rohs Compliant Walsin 58Y7509
Surface Mount Chip Resistor, WW12P Series, 0.11 ohm, 500 mW, 1%, 200 V, 1206 [3216 Metric] RoHS Compliant: Yes

Surface Mount Chip Resistor, WW12P Series, 0.11 ohm, 500 mW, 1%, 200 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58Y7509
Product Name Surface Mount Chip Resistor, Ww12P Series, 0.11 Ohm, 500 Mw, 1%, 200 V, 1206 [3216 Metric] Rohs Compliant Walsin
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 2573228 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 10 ohms
View Details