Walsin Technology Corp. Surface Mount Chip Resistor, Ww10P Series, 0.24 Ohm, 500 Mw, 1%, 200 V, 1210 [3225 Metric] Rohs Compliant Walsin WW10PR240FTL

Description
Surface Mount Chip Resistor, WW10P Series, 0.24 ohm, 500 mW, 1%, 200 V, 1210 [3225 Metric] RoHS Compliant: Yes
Datasheet
Description
Surface Mount Chip Resistor, WW10P Series, 0.24 ohm, 500 mW, 1%, 200 V, 1210 [3225 Metric] RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Ww10P Series, 0.24 Ohm, 500 Mw, 1%, 200 V, 1210 [3225 Metric] Rohs Compliant Walsin - 58Y7501 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Ww10P Series, 0.24 Ohm, 500 Mw, 1%, 200 V, 1210 [3225 Metric] Rohs Compliant Walsin
58Y7501
Surface Mount Chip Resistor, Ww10P Series, 0.24 Ohm, 500 Mw, 1%, 200 V, 1210 [3225 Metric] Rohs Compliant Walsin 58Y7501
Surface Mount Chip Resistor, WW10P Series, 0.24 ohm, 500 mW, 1%, 200 V, 1210 [3225 Metric] RoHS Compliant: Yes

Surface Mount Chip Resistor, WW10P Series, 0.24 ohm, 500 mW, 1%, 200 V, 1210 [3225 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58Y7501
Product Name Surface Mount Chip Resistor, Ww10P Series, 0.24 Ohm, 500 Mw, 1%, 200 V, 1210 [3225 Metric] Rohs Compliant Walsin
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details