Walsin Technology Corp. Chip Resistor - Surface Mount WW08WR200FTL

Description
RES 0.2 OHM 1% 1/4W 0805
Datasheet
Description
RES 0.2 OHM 1% 1/4W 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WW08WR200FTL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WW08WR200FTL
Chip Resistor - Surface Mount WW08WR200FTL
RES 0.2 OHM 1% 1/4W 0805

RES 0.2 OHM 1% 1/4W 0805

Supplier's Site Datasheet
Res, R200, 0.25W, 0805, Thick Film Rohs Compliant Walsin - 34AK3080 - Newark, An Avnet Company
Chicago, IL, United States
Res, R200, 0.25W, 0805, Thick Film Rohs Compliant Walsin
34AK3080
Res, R200, 0.25W, 0805, Thick Film Rohs Compliant Walsin 34AK3080
RES, R200, 0.25W, 0805, THICK FILM ROHS COMPLIANT: YES

RES, R200, 0.25W, 0805, THICK FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number WW08WR200FTL 34AK3080
Product Name Chip Resistor - Surface Mount Res, R200, 0.25W, 0805, Thick Film Rohs Compliant Walsin
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 0.2000 ohms
Tolerance 1 +/- %
Power Rating 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 44.2 ohms
View Details
2 suppliers
Surface Mount Resistors - 2573186 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 68000 ohms
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD4874FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details