Walsin Technology Corp. 333.333mW Thick Film Resistors 150V ±1% ±150ppm/℃ -55℃~+155℃ 510mΩ 0805 Chip Resistor - Surface Mount ROHS WW08PR510FTL

Description
333.333mW Thick Film Resistors 150V ±1% ±150ppm/℃ -55℃~+155℃ 510mΩ 0805 Chip Resistor - Surface Mount ROHS
Description
333.333mW Thick Film Resistors 150V ±1% ±150ppm/℃ -55℃~+155℃ 510mΩ 0805 Chip Resistor - Surface Mount ROHS

Suppliers

Company
Product
Description
Supplier Links
333.333mW Thick Film Resistors 150V ±1% ±150ppm/℃ -55℃~+155℃ 510mΩ 0805 Chip Resistor - Surface Mount ROHS - 883-WW08PR510FTL - Utmel Electronic Limited
Hong Kong, China
333.333mW Thick Film Resistors 150V ±1% ±150ppm/℃ -55℃~+155℃ 510mΩ 0805 Chip Resistor - Surface Mount ROHS
883-WW08PR510FTL
333.333mW Thick Film Resistors 150V ±1% ±150ppm/℃ -55℃~+155℃ 510mΩ 0805 Chip Resistor - Surface Mount ROHS 883-WW08PR510FTL
333.333mW Thick Film Resistors 150V ±1% ±150ppm/℃ -55℃~+155℃ 510mΩ 0805 Chip Resistor - Surface Mount ROHS

333.333mW Thick Film Resistors 150V ±1% ±150ppm/℃ -55℃~+155℃ 510mΩ 0805 Chip Resistor - Surface Mount ROHS

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category Resistors
Product Number 883-WW08PR510FTL
Product Name 333.333mW Thick Film Resistors 150V ±1% ±150ppm/℃ -55℃~+155℃ 510mΩ 0805 Chip Resistor - Surface Mount ROHS
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756230 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details