Walsin Technology Corp. Surface Mount Chip Resistor, Ww08P Series, 0.12 Ohm, 330 Mw, 1%, 150 V, 0805 [2012 Metric] Rohs Compliant Walsin WW08PR120FTL

Description
Surface Mount Chip Resistor, WW08P Series, 0.12 ohm, 330 mW, 1%, 150 V, 0805 [2012 Metric] RoHS Compliant: Yes
Description
Surface Mount Chip Resistor, WW08P Series, 0.12 ohm, 330 mW, 1%, 150 V, 0805 [2012 Metric] RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Ww08P Series, 0.12 Ohm, 330 Mw, 1%, 150 V, 0805 [2012 Metric] Rohs Compliant Walsin - 58Y7495 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Ww08P Series, 0.12 Ohm, 330 Mw, 1%, 150 V, 0805 [2012 Metric] Rohs Compliant Walsin
58Y7495
Surface Mount Chip Resistor, Ww08P Series, 0.12 Ohm, 330 Mw, 1%, 150 V, 0805 [2012 Metric] Rohs Compliant Walsin 58Y7495
Surface Mount Chip Resistor, WW08P Series, 0.12 ohm, 330 mW, 1%, 150 V, 0805 [2012 Metric] RoHS Compliant: Yes

Surface Mount Chip Resistor, WW08P Series, 0.12 ohm, 330 mW, 1%, 150 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58Y7495
Product Name Surface Mount Chip Resistor, Ww08P Series, 0.12 Ohm, 330 Mw, 1%, 150 V, 0805 [2012 Metric] Rohs Compliant Walsin
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD6493FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details