Walsin Technology Corp. Surface Mount Chip Resistor, Ww06P Series, 0.12 Ohm, 250 Mw, 1%, 50 V, 0603 [1608 Metric] Rohs Compliant Walsin WW06PR120FTL

Description
Surface Mount Chip Resistor, WW06P Series, 0.12 ohm, 250 mW, 1%, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes
Description
Surface Mount Chip Resistor, WW06P Series, 0.12 ohm, 250 mW, 1%, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Ww06P Series, 0.12 Ohm, 250 Mw, 1%, 50 V, 0603 [1608 Metric] Rohs Compliant Walsin - 58Y7485 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Ww06P Series, 0.12 Ohm, 250 Mw, 1%, 50 V, 0603 [1608 Metric] Rohs Compliant Walsin
58Y7485
Surface Mount Chip Resistor, Ww06P Series, 0.12 Ohm, 250 Mw, 1%, 50 V, 0603 [1608 Metric] Rohs Compliant Walsin 58Y7485
Surface Mount Chip Resistor, WW06P Series, 0.12 ohm, 250 mW, 1%, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Surface Mount Chip Resistor, WW06P Series, 0.12 ohm, 250 mW, 1%, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58Y7485
Product Name Surface Mount Chip Resistor, Ww06P Series, 0.12 Ohm, 250 Mw, 1%, 50 V, 0603 [1608 Metric] Rohs Compliant Walsin
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1584FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details