WALSIN TECHNOLOGY CORP.
WR25W6R80FTL -- CHIP RESISTOR - SURFACE MOUNT
Walsin Technology Corp.
Chip Resistor - Surface Mount
WR25W6R80FTL
Description
RES 6.8 OHM 1% 1W 2512
Description
RES 6.8 OHM 1% 1W 2512
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Chip Resistors |
|
Product Number
|
WR25W6R80FTL |
|
Product Name
|
Chip Resistor - Surface Mount |
|
Technology / Construction
|
Thick Film (Chip)
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Polymer
Chip Resistor Package Size
2010
Resistance Range
1.00E-3 ohms
View Details
Mounting / Packaging
3920 (1052 Metric)
Resistance Range
0.0040 ohms
Operating Temperature
-65 to 170 C (-85 to 338 F)
View Details
2 suppliers
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use; High Voltage Resistor
Technology / Construction
Thick Film (Chip)
View Details
Keystone Electronics Corp.
Configuration
Single Resistor
Category / Application
General Use
Packing Method
Tape Reel
View Details
2 suppliers