Walsin Technology Corp. Chip Resistor - Surface Mount WR12X91R0FTL

Description
RES 91 OHM 1% 1206
Datasheet
Description
RES 91 OHM 1% 1206
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WR12X91R0FTL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WR12X91R0FTL
Chip Resistor - Surface Mount WR12X91R0FTL
RES 91 OHM 1% 1206

RES 91 OHM 1% 1206

Supplier's Site
Res, 91R, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Walsin - 03AC4764 - Newark, An Avnet Company
Chicago, IL, United States
Res, 91R, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Walsin
03AC4764
Res, 91R, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Walsin 03AC4764
RES, 91R, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:91ohm; Product Range:WR12 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 91R, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:91ohm; Product Range:WR12 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 91R, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Walsin - 02AC1884 - Newark, An Avnet Company
Chicago, IL, United States
Res, 91R, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Walsin
02AC1884
Res, 91R, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Walsin 02AC1884
RES, 91R, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:91ohm; Product Range:WR12 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 91R, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:91ohm; Product Range:WR12 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number WR12X91R0FTL 03AC4764
Product Name Chip Resistor - Surface Mount Res, 91R, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Walsin
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206
Resistance Range 91 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details