Walsin Technology Corp. Chip Resistor - Surface Mount WR12X8201FTL

Description
RES 8.2K OHM 1% 1/4W 1206
Request a Quote Datasheet
Description
RES 8.2K OHM 1% 1/4W 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1292-WR12X8201FTLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1292-WR12X8201FTLTR-ND
Chip Resistor - Surface Mount 1292-WR12X8201FTLTR-ND
RES 8.2K OHM 1% 1/4W 1206

RES 8.2K OHM 1% 1/4W 1206

Buy Now Datasheet
Res, 8K2, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Walsin - 03AC4762 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8K2, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Walsin
03AC4762
Res, 8K2, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Walsin 03AC4762
RES, 8K2, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:8.2kohm; Product Range:WR12 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 8K2, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:8.2kohm; Product Range:WR12 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1292-WR12X8201FTLTR-ND 03AC4762
Product Name Chip Resistor - Surface Mount Res, 8K2, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Walsin
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R514JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details