60.4 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film
250mW 200V ±100ppm/℃ ±1% -55℃~+155℃ 60.4kΩ 1206 Chip Resistor - Surface Mount ROHS
RES 60.4K OHM 1% 1/4W 1206
| DigiKey | Utmel Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | 1292-WR12X6042FTLTR-ND | 883-WR12X6042FTL | WR12X6042FTL |
| Product Name | Chip Resistor - Surface Mount | 250mW 200V ±100ppm/℃ ±1% -55℃~+155℃ 60.4kΩ 1206 Chip Resistor - Surface Mount ROHS | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 1206; 1206 | ||
| Tolerance | 1 +/- % | 1 +/- % |