Walsin Technology Corp. Chip Resistor - Surface Mount WR12X6040FTL

Description
604 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film
Request a Quote Datasheet
Description
604 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1292-WR12X6040FTLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1292-WR12X6040FTLTR-ND
Chip Resistor - Surface Mount 1292-WR12X6040FTLTR-ND
604 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

604 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - WR12X6040FTL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WR12X6040FTL
Chip Resistor - Surface Mount WR12X6040FTL
RES 604 OHM 1% 1/4W 1206

RES 604 OHM 1% 1/4W 1206

Supplier's Site Datasheet
604Ω ±1% 0.25W ±100ppm/℃ 1206 Chip Resistor - Surface Mount RoHS - 883-WR12X6040FTL - Utmel Electronic Limited
Hong Kong, China
604Ω ±1% 0.25W ±100ppm/℃ 1206 Chip Resistor - Surface Mount RoHS
883-WR12X6040FTL
604Ω ±1% 0.25W ±100ppm/℃ 1206 Chip Resistor - Surface Mount RoHS 883-WR12X6040FTL
604Ω ±1% 0.25W ±100ppm/℃ 1206 Chip Resistor - Surface Mount RoHS

604Ω ±1% 0.25W ±100ppm/℃ 1206 Chip Resistor - Surface Mount RoHS

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Utmel Electronic Limited
Product Category Resistors Chip Resistors Resistors
Product Number 1292-WR12X6040FTLTR-ND WR12X6040FTL 883-WR12X6040FTL
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount 604Ω ±1% 0.25W ±100ppm/℃ 1206 Chip Resistor - Surface Mount RoHS
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206
Resistance Range 604 ohms 604 ohms 604 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1249325 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details