Walsin Technology Corp. Chip Resistor - Surface Mount WR12X56R0FTL

Description
RES 56 OHM 1% 1/4W 1206
Request a Quote Datasheet
Description
RES 56 OHM 1% 1/4W 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1292-WR12X56R0FTLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1292-WR12X56R0FTLTR-ND
Chip Resistor - Surface Mount 1292-WR12X56R0FTLTR-ND
RES 56 OHM 1% 1/4W 1206

RES 56 OHM 1% 1/4W 1206

Buy Now Datasheet
Surface Mount Chip Resistor, Wr12 Series, 56 Ohm, 250 Mw, 1%, 200 V, 1206 [3216 Metric] Rohs Compliant Walsin - 58Y7479 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Wr12 Series, 56 Ohm, 250 Mw, 1%, 200 V, 1206 [3216 Metric] Rohs Compliant Walsin
58Y7479
Surface Mount Chip Resistor, Wr12 Series, 56 Ohm, 250 Mw, 1%, 200 V, 1206 [3216 Metric] Rohs Compliant Walsin 58Y7479
Surface Mount Chip Resistor, WR12 Series, 56 ohm, 250 mW, 1%, 200 V, 1206 [3216 Metric] RoHS Compliant: Yes

Surface Mount Chip Resistor, WR12 Series, 56 ohm, 250 mW, 1%, 200 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1292-WR12X56R0FTLTR-ND 58Y7479
Product Name Chip Resistor - Surface Mount Surface Mount Chip Resistor, Wr12 Series, 56 Ohm, 250 Mw, 1%, 200 V, 1206 [3216 Metric] Rohs Compliant Walsin
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206
Resistance Range 56 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Through Hole Resistors - 1580300 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD3302FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details