Walsin Technology Corp. Chip Resistor - Surface Mount WR12X43R0FTL

Description
RES 43 OHM 1% 1/4W 1206
Request a Quote Datasheet
Description
RES 43 OHM 1% 1/4W 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1292-WR12X43R0FTLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1292-WR12X43R0FTLTR-ND
Chip Resistor - Surface Mount 1292-WR12X43R0FTLTR-ND
RES 43 OHM 1% 1/4W 1206

RES 43 OHM 1% 1/4W 1206

Buy Now Datasheet
Res, 43R, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Walsin - 03AC4729 - Newark, An Avnet Company
Chicago, IL, United States
Res, 43R, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Walsin
03AC4729
Res, 43R, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Walsin 03AC4729
RES, 43R, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:43ohm; Product Range:WR12 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 43R, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:43ohm; Product Range:WR12 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 43R, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Walsin - 02AC1843 - Newark, An Avnet Company
Chicago, IL, United States
Res, 43R, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Walsin
02AC1843
Res, 43R, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Walsin 02AC1843
RES, 43R, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:43ohm; Product Range:WR12 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 43R, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:43ohm; Product Range:WR12 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1292-WR12X43R0FTLTR-ND 03AC4729
Product Name Chip Resistor - Surface Mount Res, 43R, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Walsin
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206
Resistance Range 43 ohms 43 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers