Walsin Technology Corp. Res, 430R, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Walsin WR12X4300FTL

Description
RES, 430R, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:430ohm; Product Range:WR12 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Datasheet
Description
RES, 430R, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:430ohm; Product Range:WR12 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 430R, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Walsin - 03AC4730 - Newark, An Avnet Company
Chicago, IL, United States
Res, 430R, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Walsin
03AC4730
Res, 430R, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Walsin 03AC4730
RES, 430R, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:430ohm; Product Range:WR12 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 430R, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:430ohm; Product Range:WR12 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 03AC4730
Product Name Res, 430R, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Walsin
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206
Resistance Range 430 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details