Walsin Technology Corp. Chip Resistor - Surface Mount WR12X3R3 JTL

Description
3.3 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film
Request a Quote Datasheet
Description
3.3 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1292-WR12X3R3JTLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1292-WR12X3R3JTLTR-ND
Chip Resistor - Surface Mount 1292-WR12X3R3JTLTR-ND
3.3 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

3.3 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - WR12X3R3 JTL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WR12X3R3 JTL
Chip Resistor - Surface Mount WR12X3R3 JTL
RES 3.3 OHM 5% 1/4W 1206

RES 3.3 OHM 5% 1/4W 1206

Supplier's Site Datasheet
Res, 3R3, 5%, 0.25W, 1206, Thick Film; Resistor Case Style Walsin - 03AC4716 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3R3, 5%, 0.25W, 1206, Thick Film; Resistor Case Style Walsin
03AC4716
Res, 3R3, 5%, 0.25W, 1206, Thick Film; Resistor Case Style Walsin 03AC4716
RES, 3R3, 5%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:3.3ohm; Product Range:WR12 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 3R3, 5%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:3.3ohm; Product Range:WR12 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number 1292-WR12X3R3JTLTR-ND WR12X3R3 JTL 03AC4716
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 3R3, 5%, 0.25W, 1206, Thick Film; Resistor Case Style Walsin
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206
Resistance Range 3.3 ohms 3.3 ohms 3.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details