Walsin Technology Corp. Chip Resistor - Surface Mount WR12X39R0FTL

Description
RES 39 OHM 1% 1/4W 1206
Request a Quote Datasheet
Description
RES 39 OHM 1% 1/4W 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1292-WR12X39R0FTLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1292-WR12X39R0FTLTR-ND
Chip Resistor - Surface Mount 1292-WR12X39R0FTLTR-ND
RES 39 OHM 1% 1/4W 1206

RES 39 OHM 1% 1/4W 1206

Buy Now Datasheet
Surface Mount Chip Resistor, Wr12 Series, 39 Ohm, 250 Mw, 1%, 200 V, 1206 [3216 Metric] Rohs Compliant Walsin - 58Y7469 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Wr12 Series, 39 Ohm, 250 Mw, 1%, 200 V, 1206 [3216 Metric] Rohs Compliant Walsin
58Y7469
Surface Mount Chip Resistor, Wr12 Series, 39 Ohm, 250 Mw, 1%, 200 V, 1206 [3216 Metric] Rohs Compliant Walsin 58Y7469
Surface Mount Chip Resistor, WR12 Series, 39 ohm, 250 mW, 1%, 200 V, 1206 [3216 Metric] RoHS Compliant: Yes

Surface Mount Chip Resistor, WR12 Series, 39 ohm, 250 mW, 1%, 200 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Chip Resistor, Wr12 Series, 39 Ohm, 250 Mw, 1%, 200 V, 1206 [3216 Metric] Rohs Compliant Walsin - 68Y8648 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Wr12 Series, 39 Ohm, 250 Mw, 1%, 200 V, 1206 [3216 Metric] Rohs Compliant Walsin
68Y8648
Surface Mount Chip Resistor, Wr12 Series, 39 Ohm, 250 Mw, 1%, 200 V, 1206 [3216 Metric] Rohs Compliant Walsin 68Y8648
Surface Mount Chip Resistor, WR12 Series, 39 ohm, 250 mW, 1%, 200 V, 1206 [3216 Metric] RoHS Compliant: Yes

Surface Mount Chip Resistor, WR12 Series, 39 ohm, 250 mW, 1%, 200 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - WR12X39R0FTL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WR12X39R0FTL
Chip Resistor - Surface Mount WR12X39R0FTL
RES 39 OHM 1% 1/4W 1206

RES 39 OHM 1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 1292-WR12X39R0FTLTR-ND 58Y7469 WR12X39R0FTL
Product Name Chip Resistor - Surface Mount Surface Mount Chip Resistor, Wr12 Series, 39 Ohm, 250 Mw, 1%, 200 V, 1206 [3216 Metric] Rohs Compliant Walsin Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206
Resistance Range 39 ohms 39 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Chassis Mount Resistors - 1311303 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details