Walsin Technology Corp. 4W Resistor WR12X3902FTL

Description
RES 39K OHM 1% 1/4W 1206 Product overview: WR12X3902FTL from Walsin Technology is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WR12X3902FTL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 39K OHM 1% 1/4W 1206 Product overview: WR12X3902FTL from Walsin Technology is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WR12X3902FTL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4W Resistor - 52-WR12X3902FTL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4W Resistor
52-WR12X3902FTL
4W Resistor 52-WR12X3902FTL
RES 39K OHM 1% 1/4W 1206 Product overview: WR12X3902FTL from Walsin Technology is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WR12X3902FTL can be used for catalog matching and distributor lookup.

RES 39K OHM 1% 1/4W 1206 Product overview: WR12X3902FTL from Walsin Technology is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WR12X3902FTL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 1292-WR12X3902FTLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1292-WR12X3902FTLTR-ND
Chip Resistor - Surface Mount 1292-WR12X3902FTLTR-ND
RES 39K OHM 1% 1/4W 1206

RES 39K OHM 1% 1/4W 1206

Buy Now Datasheet
Surface Mount Chip Resistor, Wr12 Series, 39 Kohm, 250 Mw, 1%, 200 V, 1206 [3216 Metric] Rohs Compliant Walsin - 58Y7471 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Wr12 Series, 39 Kohm, 250 Mw, 1%, 200 V, 1206 [3216 Metric] Rohs Compliant Walsin
58Y7471
Surface Mount Chip Resistor, Wr12 Series, 39 Kohm, 250 Mw, 1%, 200 V, 1206 [3216 Metric] Rohs Compliant Walsin 58Y7471
Surface Mount Chip Resistor, WR12 Series, 39 kohm, 250 mW, 1%, 200 V, 1206 [3216 Metric] RoHS Compliant: Yes

Surface Mount Chip Resistor, WR12 Series, 39 kohm, 250 mW, 1%, 200 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-WR12X3902FTL 1292-WR12X3902FTLTR-ND 58Y7471
Product Name 4W Resistor Chip Resistor - Surface Mount Surface Mount Chip Resistor, Wr12 Series, 39 Kohm, 250 Mw, 1%, 200 V, 1206 [3216 Metric] Rohs Compliant Walsin
Technology / Construction Thick Film Thick Film (Chip)
Mounting / Packaging 1206 (3216 Metric) 1206; 1206 Surface Mount Technology (SMT / SMD); 1206
Resistance Range 39000 ohms
Operating DC Voltage 200 volts
Operating AC Voltage 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers