Walsin Technology Corp. Chip Resistor - Surface Mount WR12X3901FTL

Description
RES 3.9K OHM 1% 1/4W 1206
Request a Quote Datasheet
Description
RES 3.9K OHM 1% 1/4W 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1292-WR12X3901FTLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1292-WR12X3901FTLTR-ND
Chip Resistor - Surface Mount 1292-WR12X3901FTLTR-ND
RES 3.9K OHM 1% 1/4W 1206

RES 3.9K OHM 1% 1/4W 1206

Buy Now Datasheet
Res, 3K9, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Walsin - 03AC4724 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K9, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Walsin
03AC4724
Res, 3K9, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Walsin 03AC4724
RES, 3K9, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:3.9kohm; Product Range:WR12 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 3K9, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:3.9kohm; Product Range:WR12 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1292-WR12X3901FTLTR-ND 03AC4724
Product Name Chip Resistor - Surface Mount Res, 3K9, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Walsin
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18200 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details