Walsin Technology Corp. Chip Resistor - Surface Mount WR12X3601FTL

Description
RES 3.6K OHM 1% 1/4W 1206
Request a Quote Datasheet
Description
RES 3.6K OHM 1% 1/4W 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1292-WR12X3601FTLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1292-WR12X3601FTLTR-ND
Chip Resistor - Surface Mount 1292-WR12X3601FTLTR-ND
RES 3.6K OHM 1% 1/4W 1206

RES 3.6K OHM 1% 1/4W 1206

Buy Now Datasheet
Res, 3K6, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Walsin - 03AC4723 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K6, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Walsin
03AC4723
Res, 3K6, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Walsin 03AC4723
RES, 3K6, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:3.6kohm; Product Range:WR12 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 3K6, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:3.6kohm; Product Range:WR12 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - WR12X3601FTL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WR12X3601FTL
Chip Resistor - Surface Mount WR12X3601FTL
RES 3.6K OHM 1% 1/4W 1206

RES 3.6K OHM 1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 1292-WR12X3601FTLTR-ND 03AC4723 WR12X3601FTL
Product Name Chip Resistor - Surface Mount Res, 3K6, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Walsin Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD6343FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details