The WR12 Series Surface Mount Chip Resistor, part number 58Y7463, features a resistance value of 33 Ohms with a power rating of 250 mW and a tolerance of 1%. It is designed for a maximum operating voltage of 200 V and is housed in a compact 1206 (3216 metric) package. This resistor is RoHS compliant and lead-free, making it suitable for environmentally conscious applications. The construction includes a high-grade ceramic body with internal metal electrodes and a protective coating, ensuring high reliability and stability. It is applicable in various fields, including consumer electronics, computer applications, and telecommunications. The resistor is also tested for load life in humidity and endurance, confirming its durability under specified conditions.
33 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film
33 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film
33 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film
RES 33 OHM 1% 1/4W 1206
Surface Mount Chip Resistor, WR12 Series, 33 ohm, 250 mW, 1%, 200 V, 1206 [3216 Metric] RoHS Compliant: Yes
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Chip Resistors | Resistors |
| Product Number | 1292-WR12X33R0FTLDKR-ND | WR12X33R0FTL | 58Y7463 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Surface Mount Chip Resistor, Wr12 Series, 33 Ohm, 250 Mw, 1%, 200 V, 1206 [3216 Metric] Rohs Compliant Walsin |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 1206; 1206 | Surface Mount Technology (SMT / SMD); 1206 | |
| Resistance Range | 33 ohms | 33 ohms |