Walsin Technology Corp. Chip Resistor - Surface Mount WR12X3303FTL

Description
330 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film
Request a Quote
Description
330 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The WR12 Series Surface Mount Chip Resistor features a resistance value of 330 kΩ with a power rating of 250 mW and a tolerance of 1%. It is designed to operate at a maximum voltage of 200 V and is housed in a 1206 (3216 metric) package size. This resistor is RoHS compliant, ensuring it meets environmental standards for lead-free components. The construction includes a high-grade ceramic body with internal metal electrodes and a protective coating, which contributes to its reliability and stability. It is suitable for various applications, including consumer electronics, computer systems, and telecommunications. The resistor can withstand operating temperatures ranging from -55°C to +155°C, making it versatile for different environments.

Datasheet Summary
Powered by GS/AI

The WR12 Series Surface Mount Chip Resistor features a resistance value of 330 kΩ with a power rating of 250 mW and a tolerance of 1%. It is designed to operate at a maximum voltage of 200 V and is housed in a 1206 (3216 metric) package size. This resistor is RoHS compliant, ensuring it meets environmental standards for lead-free components. The construction includes a high-grade ceramic body with internal metal electrodes and a protective coating, which contributes to its reliability and stability. It is suitable for various applications, including consumer electronics, computer systems, and telecommunications. The resistor can withstand operating temperatures ranging from -55°C to +155°C, making it versatile for different environments.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1292-WR12X3303FTLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1292-WR12X3303FTLDKR-ND
Chip Resistor - Surface Mount 1292-WR12X3303FTLDKR-ND
330 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

330 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1292-WR12X3303FTLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1292-WR12X3303FTLCT-ND
Chip Resistor - Surface Mount 1292-WR12X3303FTLCT-ND
330 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

330 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1292-WR12X3303FTLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1292-WR12X3303FTLTR-ND
Chip Resistor - Surface Mount 1292-WR12X3303FTLTR-ND
330 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

330 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

Buy Now Datasheet
Surface Mount Chip Resistor, Wr12 Series, 330 Kohm, 250 Mw, 1%, 200 V, 1206 [3216 Metric] Rohs Compliant Walsin - 58Y7467 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Wr12 Series, 330 Kohm, 250 Mw, 1%, 200 V, 1206 [3216 Metric] Rohs Compliant Walsin
58Y7467
Surface Mount Chip Resistor, Wr12 Series, 330 Kohm, 250 Mw, 1%, 200 V, 1206 [3216 Metric] Rohs Compliant Walsin 58Y7467
Surface Mount Chip Resistor, WR12 Series, 330 kohm, 250 mW, 1%, 200 V, 1206 [3216 Metric] RoHS Compliant: Yes

Surface Mount Chip Resistor, WR12 Series, 330 kohm, 250 mW, 1%, 200 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1292-WR12X3303FTLDKR-ND 58Y7467
Product Name Chip Resistor - Surface Mount Surface Mount Chip Resistor, Wr12 Series, 330 Kohm, 250 Mw, 1%, 200 V, 1206 [3216 Metric] Rohs Compliant Walsin
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573167 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 2700 ohms
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details