Walsin Technology Corp. Chip Resistor - Surface Mount WR12X3003FTL

Description
RES 300K OHM 1% 1/4W 1206
Request a Quote Datasheet
Description
RES 300K OHM 1% 1/4W 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1292-WR12X3003FTLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1292-WR12X3003FTLTR-ND
Chip Resistor - Surface Mount 1292-WR12X3003FTLTR-ND
RES 300K OHM 1% 1/4W 1206

RES 300K OHM 1% 1/4W 1206

Buy Now Datasheet
Surface Mount Chip Resistor, Wr12 Series, 300 Kohm, 250 Mw, 1%, 200 V, 1206 [3216 Metric] Rohs Compliant Walsin - 58Y7462 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Wr12 Series, 300 Kohm, 250 Mw, 1%, 200 V, 1206 [3216 Metric] Rohs Compliant Walsin
58Y7462
Surface Mount Chip Resistor, Wr12 Series, 300 Kohm, 250 Mw, 1%, 200 V, 1206 [3216 Metric] Rohs Compliant Walsin 58Y7462
Surface Mount Chip Resistor, WR12 Series, 300 kohm, 250 mW, 1%, 200 V, 1206 [3216 Metric] RoHS Compliant: Yes

Surface Mount Chip Resistor, WR12 Series, 300 kohm, 250 mW, 1%, 200 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1292-WR12X3003FTLTR-ND 58Y7462
Product Name Chip Resistor - Surface Mount Surface Mount Chip Resistor, Wr12 Series, 300 Kohm, 250 Mw, 1%, 200 V, 1206 [3216 Metric] Rohs Compliant Walsin
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R472JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 2573299 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 47000 ohms
View Details