The WR12 Series Surface Mount Chip Resistor, part number 58Y7461, features a resistance value of 30 kΩ with a tolerance of 1%. It has a maximum power dissipation of 250 mW and can operate at a maximum voltage of 200 V. The resistor is constructed with a high-grade ceramic body and is RoHS compliant, ensuring it meets environmental standards. Its dimensions are 1206 (3216 metric), making it suitable for applications where space is a consideration. This component is designed for high reliability and stability, making it ideal for use in consumer electronics, computer applications, and telecommunications.
RES 30K OHM 1% 1/4W 1206
Res Thick Film 1206 30K Ohm 1% 0.25W(1/4W) ±100ppm/C Molded SMD Paper T/R
Surface Mount Chip Resistor, WR12 Series, 30 kohm, 250 mW, 1%, 200 V, 1206 [3216 Metric] RoHS Compliant: Yes
| DigiKey | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 1292-WR12X3002FTLTR-ND | 883-WR12X3002FTL | 58Y7461 |
| Product Name | Chip Resistor - Surface Mount | Res Thick Film 1206 30K Ohm 1% 0.25W(1/4W) ±100ppm/C Molded SMD Paper T/R | Surface Mount Chip Resistor, Wr12 Series, 30 Kohm, 250 Mw, 1%, 200 V, 1206 [3216 Metric] Rohs Compliant Walsin |
| Configuration | Single Resistor | Single Resistor | Single Resistor |
| Category / Application | General Use | ||
| Technology / Construction | Thick Film (Chip) | MetalOxide; Thick Film (Chip); Metal Oxide, Thick Film | |
| Mounting / Packaging | 1206; 1206 | Surface Mount Technology (SMT / SMD); Surface Mount | Surface Mount Technology (SMT / SMD); 1206 |
| Tolerance | 1 +/- % | 1 +/- % |