15 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film
15 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film
15 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film
RES 15 OHM 1% 1/4W 1206 Product overview: WR12X15R0FTL from Walsin Technology is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 15 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WR12X15R0FTL can be used for catalog matching and distributor lookup.
RES 15 OHM 1% 1/4W 1206
RES, 15R, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:15ohm; Product Range:WR12 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors | Resistors |
| Product Number | 1292-WR12X15R0FTLCT-ND | 52-WR12X15R0FTL | WR12X15R0FTL | 03AC4687 |
| Product Name | Chip Resistor - Surface Mount | 15 OHM 4W Resistor | Chip Resistor - Surface Mount | Res, 15R, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Walsin |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | |||
| Technology / Construction | Thick Film (Chip) | Thick Film | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 1206; 1206 | 1206 (3216 Metric) | 1206 | |
| Resistance Range | 15 ohms | 15 ohms | 15 ohms | 15 ohms |