Walsin Technology Corp. Chip Resistor - Surface Mount WR12X12R0FTL

Description
RES 12 OHM 1% 1/4W 1206
Request a Quote Datasheet
Description
RES 12 OHM 1% 1/4W 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1292-WR12X12R0FTLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1292-WR12X12R0FTLTR-ND
Chip Resistor - Surface Mount 1292-WR12X12R0FTLTR-ND
RES 12 OHM 1% 1/4W 1206

RES 12 OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - WR12X12R0FTL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WR12X12R0FTL
Chip Resistor - Surface Mount WR12X12R0FTL
RES 12 OHM 1% 1/4W 1206

RES 12 OHM 1% 1/4W 1206

Supplier's Site Datasheet
Res, 12R, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Walsin - 03AC4678 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12R, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Walsin
03AC4678
Res, 12R, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Walsin 03AC4678
RES, 12R, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:12ohm; Product Range:WR12 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 12R, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:12ohm; Product Range:WR12 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number 1292-WR12X12R0FTLTR-ND WR12X12R0FTL 03AC4678
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 12R, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Walsin
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206
Resistance Range 12 ohms 12 ohms 12 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers