RES 1K OHM 1% 1/4W 1206 Product overview: WR12X1001FTL from Walsin Technology is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WR12X1001FTL can be used for catalog matching and distributor lookup.
1 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film
1 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film
1 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film
RES 1K OHM 1% 1/4W 1206
Surface Mount Chip Resistor, WR12 Series, 1 kohm, 250 mW, 1%, 200 V, 1206 [3216 Metric] RoHS Compliant: Yes
Surface Mount Chip Resistor, WR12 Series, 1 kohm, 250 mW, 1%, 200 V, 1206 [3216 Metric] RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors | Resistors |
| Product Number | 52-WR12X1001FTL | 1292-WR12X1001FTLCT-ND | WR12X1001FTL | 68Y8614 |
| Product Name | 4W Resistor | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Surface Mount Chip Resistor, Wr12 Series, 1 Kohm, 250 Mw, 1%, 200 V, 1206 [3216 Metric] Rohs Compliant Walsin |
| Technology / Construction | Thick Film | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 1206 (3216 Metric) | 1206; 1206 | Surface Mount Technology (SMT / SMD); 1206 | |
| Resistance Range | 1000 ohms | 1000 ohms | ||
| Operating DC Voltage | 200 volts | |||
| Operating AC Voltage | 200 volts |