Walsin Technology Corp. 3 OHM 4W Resistor WR12W3R00FTL

Description
RES 3 OHM 1% 1/4W 1206 Product overview: WR12W3R00FTL from Walsin Technology is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WR12W3R00FTL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 3 OHM 1% 1/4W 1206 Product overview: WR12W3R00FTL from Walsin Technology is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WR12W3R00FTL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3 OHM 4W Resistor - 52-WR12W3R00FTL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3 OHM 4W Resistor
52-WR12W3R00FTL
3 OHM 4W Resistor 52-WR12W3R00FTL
RES 3 OHM 1% 1/4W 1206 Product overview: WR12W3R00FTL from Walsin Technology is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WR12W3R00FTL can be used for catalog matching and distributor lookup.

RES 3 OHM 1% 1/4W 1206 Product overview: WR12W3R00FTL from Walsin Technology is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WR12W3R00FTL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 1292-WR12W3R00FTLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1292-WR12W3R00FTLTR-ND
Chip Resistor - Surface Mount 1292-WR12W3R00FTLTR-ND
RES 3 OHM 1% 1/4W 1206

RES 3 OHM 1% 1/4W 1206

Buy Now Datasheet
Surface Mount Chip Resistor, Wr12 Series, 3 Ohm, 250 Mw, 1%, 200 V, 1206 [3216 Metric] Rohs Compliant Walsin - 58Y7429 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Wr12 Series, 3 Ohm, 250 Mw, 1%, 200 V, 1206 [3216 Metric] Rohs Compliant Walsin
58Y7429
Surface Mount Chip Resistor, Wr12 Series, 3 Ohm, 250 Mw, 1%, 200 V, 1206 [3216 Metric] Rohs Compliant Walsin 58Y7429
Surface Mount Chip Resistor, WR12 Series, 3 ohm, 250 mW, 1%, 200 V, 1206 [3216 Metric] RoHS Compliant: Yes

Surface Mount Chip Resistor, WR12 Series, 3 ohm, 250 mW, 1%, 200 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - WR12W3R00FTL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WR12W3R00FTL
Chip Resistor - Surface Mount WR12W3R00FTL
RES 3 OHM 1% 1/4W 1206

RES 3 OHM 1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 52-WR12W3R00FTL 1292-WR12W3R00FTLTR-ND 58Y7429 WR12W3R00FTL
Product Name 3 OHM 4W Resistor Chip Resistor - Surface Mount Surface Mount Chip Resistor, Wr12 Series, 3 Ohm, 250 Mw, 1%, 200 V, 1206 [3216 Metric] Rohs Compliant Walsin Chip Resistor - Surface Mount
Technology / Construction Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206 (3216 Metric) 1206; 1206 Surface Mount Technology (SMT / SMD); 1206
Resistance Range 3 ohms 3 ohms 3 ohms
Temperature Coefficient -0.5000 ±ppm/°C 400 ±ppm/°C -0.5000 ±ppm/°C
Operating DC Voltage 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1580287 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details