RES 2.4 OHM 1% 1/4W 1206
RES 2.4 OHM 1% 1/4W 1206
RES, 2R4, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:2.4ohm; Product Range:WR12 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Chip Resistors | Resistors |
| Product Number | 1292-WR12W2R40FTLTR-ND | WR12W2R40FTL | 02AC1768 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Res, 2R4, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Walsin |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 1206; 1206 | 1206 | |
| Resistance Range | 2.4 ohms | 2.4 ohms | 2.4 ohms |