Walsin Technology Corp. Chip Resistor - Surface Mount WR12W1R20FTL

Description
RES 1.2 OHM 1% 1/4W 1206
Request a Quote Datasheet
Description
RES 1.2 OHM 1% 1/4W 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1292-WR12W1R20FTLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1292-WR12W1R20FTLTR-ND
Chip Resistor - Surface Mount 1292-WR12W1R20FTLTR-ND
RES 1.2 OHM 1% 1/4W 1206

RES 1.2 OHM 1% 1/4W 1206

Buy Now Datasheet
Surface Mount Chip Resistor, Wr12 Series, 1.2 Ohm, 250 Mw, 1%, 200 V, 1206 [3216 Metric] Rohs Compliant Walsin - 58Y7424 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Wr12 Series, 1.2 Ohm, 250 Mw, 1%, 200 V, 1206 [3216 Metric] Rohs Compliant Walsin
58Y7424
Surface Mount Chip Resistor, Wr12 Series, 1.2 Ohm, 250 Mw, 1%, 200 V, 1206 [3216 Metric] Rohs Compliant Walsin 58Y7424
Surface Mount Chip Resistor, WR12 Series, 1.2 ohm, 250 mW, 1%, 200 V, 1206 [3216 Metric] RoHS Compliant: Yes

Surface Mount Chip Resistor, WR12 Series, 1.2 ohm, 250 mW, 1%, 200 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - WR12W1R20FTL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WR12W1R20FTL
Chip Resistor - Surface Mount WR12W1R20FTL
RES 1.2 OHM 1% 1/4W 1206

RES 1.2 OHM 1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 1292-WR12W1R20FTLTR-ND 58Y7424 WR12W1R20FTL
Product Name Chip Resistor - Surface Mount Surface Mount Chip Resistor, Wr12 Series, 1.2 Ohm, 250 Mw, 1%, 200 V, 1206 [3216 Metric] Rohs Compliant Walsin Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206
Resistance Range 1.2 ohms 1.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details