Walsin Technology Corp. Chip Resistor - Surface Mount WR08X9103FTL

Description
RES 910K OHM 1% 0805
Datasheet
Description
RES 910K OHM 1% 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WR08X9103FTL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WR08X9103FTL
Chip Resistor - Surface Mount WR08X9103FTL
RES 910K OHM 1% 0805

RES 910K OHM 1% 0805

Supplier's Site
Res, 910K, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Walsin - 03AC4654 - Newark, An Avnet Company
Chicago, IL, United States
Res, 910K, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Walsin
03AC4654
Res, 910K, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Walsin 03AC4654
RES, 910K, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:910kohm; Product Range:WR08 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes

RES, 910K, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:910kohm; Product Range:WR08 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number WR08X9103FTL 03AC4654
Product Name Chip Resistor - Surface Mount Res, 910K, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Walsin
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805
Resistance Range 910000 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details