Walsin Technology Corp. Chip Resistor - Surface Mount WR08X8872FTL

Description
88.7 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film
Request a Quote
Description
88.7 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Res, 88K7, 1%, 0.125W, 0805, Thick Film resistor is part of the WR08 series and features a resistance value of 88.7 kΩ with a tolerance of ±1%. It has a power rating of 125 mW and a maximum operating voltage of 150V. The resistor is constructed with a high-grade ceramic body and utilizes a thick film resistive element, ensuring high reliability and stability. It is RoHS compliant and lead-free, making it suitable for various applications including consumer electronics, computer systems, and telecommunications. The compact 0805 case style contributes to reduced size in final equipment designs, potentially lowering assembly costs.

Datasheet Summary
Powered by GS/AI

The Res, 88K7, 1%, 0.125W, 0805, Thick Film resistor is part of the WR08 series and features a resistance value of 88.7 kΩ with a tolerance of ±1%. It has a power rating of 125 mW and a maximum operating voltage of 150V. The resistor is constructed with a high-grade ceramic body and utilizes a thick film resistive element, ensuring high reliability and stability. It is RoHS compliant and lead-free, making it suitable for various applications including consumer electronics, computer systems, and telecommunications. The compact 0805 case style contributes to reduced size in final equipment designs, potentially lowering assembly costs.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1292-WR08X8872FTLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1292-WR08X8872FTLTR-ND
Chip Resistor - Surface Mount 1292-WR08X8872FTLTR-ND
88.7 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

88.7 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Res, 88K7, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Walsin - 02AC1746 - Newark, An Avnet Company
Chicago, IL, United States
Res, 88K7, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Walsin
02AC1746
Res, 88K7, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Walsin 02AC1746
RES, 88K7, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:88.7kohm; Product Range:WR08 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 88K7, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:88.7kohm; Product Range:WR08 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - WR08X8872FTL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WR08X8872FTL
Chip Resistor - Surface Mount WR08X8872FTL
RES 88.7K OHM 1% 1/8W 0805

RES 88.7K OHM 1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 1292-WR08X8872FTLTR-ND 02AC1746 WR08X8872FTL
Product Name Chip Resistor - Surface Mount Res, 88K7, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Walsin Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Surface Mount Resistors - 2573322 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 10 ohms
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details