Walsin Technology Corp. Chip Resistor - Surface Mount WR08X8203FTL

Description
RES 820K OHM 1% 1/8W 0805
Request a Quote Datasheet
Description
RES 820K OHM 1% 1/8W 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1292-WR08X8203FTLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1292-WR08X8203FTLTR-ND
Chip Resistor - Surface Mount 1292-WR08X8203FTLTR-ND
RES 820K OHM 1% 1/8W 0805

RES 820K OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - WR08X8203FTL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WR08X8203FTL
Chip Resistor - Surface Mount WR08X8203FTL
RES 820K OHM 1% 1/8W 0805

RES 820K OHM 1% 1/8W 0805

Supplier's Site Datasheet
Res, 820K, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Walsin - 03AC4644 - Newark, An Avnet Company
Chicago, IL, United States
Res, 820K, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Walsin
03AC4644
Res, 820K, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Walsin 03AC4644
RES, 820K, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:820kohm; Product Range:WR08 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes

RES, 820K, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:820kohm; Product Range:WR08 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number 1292-WR08X8203FTLTR-ND WR08X8203FTL 03AC4644
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 820K, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Walsin
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details