Walsin Technology Corp. Chip Resistor - Surface Mount WR08X8200FTL

Description
RES 820 OHM 1% 1/8W 0805
Request a Quote Datasheet
Description
RES 820 OHM 1% 1/8W 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1292-WR08X8200FTLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1292-WR08X8200FTLTR-ND
Chip Resistor - Surface Mount 1292-WR08X8200FTLTR-ND
RES 820 OHM 1% 1/8W 0805

RES 820 OHM 1% 1/8W 0805

Buy Now Datasheet
Surface Mount Chip Resistor, Wr08 Series, 820 Ohm, 125 Mw, 1%, 150 V, 0805 [2012 Metric] Rohs Compliant Walsin - 58Y7419 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Wr08 Series, 820 Ohm, 125 Mw, 1%, 150 V, 0805 [2012 Metric] Rohs Compliant Walsin
58Y7419
Surface Mount Chip Resistor, Wr08 Series, 820 Ohm, 125 Mw, 1%, 150 V, 0805 [2012 Metric] Rohs Compliant Walsin 58Y7419
Surface Mount Chip Resistor, WR08 Series, 820 ohm, 125 mW, 1%, 150 V, 0805 [2012 Metric] RoHS Compliant: Yes

Surface Mount Chip Resistor, WR08 Series, 820 ohm, 125 mW, 1%, 150 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Chip Resistor, Wr08 Series, 820 Ohm, 125 Mw, 1%, 150 V, 0805 [2012 Metric] Rohs Compliant Walsin - 68Y8598 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Wr08 Series, 820 Ohm, 125 Mw, 1%, 150 V, 0805 [2012 Metric] Rohs Compliant Walsin
68Y8598
Surface Mount Chip Resistor, Wr08 Series, 820 Ohm, 125 Mw, 1%, 150 V, 0805 [2012 Metric] Rohs Compliant Walsin 68Y8598
Surface Mount Chip Resistor, WR08 Series, 820 ohm, 125 mW, 1%, 150 V, 0805 [2012 Metric] RoHS Compliant: Yes

Surface Mount Chip Resistor, WR08 Series, 820 ohm, 125 mW, 1%, 150 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - WR08X8200FTL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WR08X8200FTL
Chip Resistor - Surface Mount WR08X8200FTL
RES 820 OHM 1% 1/8W 0805

RES 820 OHM 1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 1292-WR08X8200FTLTR-ND 58Y7419 WR08X8200FTL
Product Name Chip Resistor - Surface Mount Surface Mount Chip Resistor, Wr08 Series, 820 Ohm, 125 Mw, 1%, 150 V, 0805 [2012 Metric] Rohs Compliant Walsin Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805
Resistance Range 820 ohms 820 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1722204 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers