Walsin Technology Corp. Chip Resistor - Surface Mount WR08X6810FTL

Description
681 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film
Request a Quote Datasheet
Description
681 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1292-WR08X6810FTLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1292-WR08X6810FTLTR-ND
Chip Resistor - Surface Mount 1292-WR08X6810FTLTR-ND
681 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

681 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
681 OHM 8W Resistor - 52-WR08X6810FTL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
681 OHM 8W Resistor
52-WR08X6810FTL
681 OHM 8W Resistor 52-WR08X6810FTL
RES 681 OHM 1% 1/8W 0805 Product overview: WR08X6810FTL from Walsin Technology is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 681 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 681 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WR08X6810FTL can be used for catalog matching and distributor lookup.

RES 681 OHM 1% 1/8W 0805 Product overview: WR08X6810FTL from Walsin Technology is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 681 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 681 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WR08X6810FTL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - WR08X6810FTL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WR08X6810FTL
Chip Resistor - Surface Mount WR08X6810FTL
RES 681 OHM 1% 1/8W 0805

RES 681 OHM 1% 1/8W 0805

Supplier's Site Datasheet
Res, 681R, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Walsin - 03AC4630 - Newark, An Avnet Company
Chicago, IL, United States
Res, 681R, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Walsin
03AC4630
Res, 681R, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Walsin 03AC4630
RES, 681R, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:681ohm; Product Range:WR08 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 681R, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:681ohm; Product Range:WR08 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number 1292-WR08X6810FTLTR-ND 52-WR08X6810FTL WR08X6810FTL 03AC4630
Product Name Chip Resistor - Surface Mount 681 OHM 8W Resistor Chip Resistor - Surface Mount Res, 681R, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Walsin
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805 (2012 Metric) 0805
Resistance Range 681 ohms 681 ohms 681 ohms 681 ohms
Unlock Full Specs
to access all available technical data

Similar Products

High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 2573270 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 1500 ohms
View Details
Through Hole Resistors - 2019-CF1/4CT52R751JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details