60.4 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film
RES 60.4 OHM 1% 1/8W 0805 Product overview: WR08X60R4FTL from Walsin Technology is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60.4 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 60.4 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WR08X60R4FTL can be used for catalog matching and distributor lookup.
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 1292-WR08X60R4FTLTR-ND | 52-WR08X60R4FTL |
| Product Name | Chip Resistor - Surface Mount | 60.4 OHM 8W Resistor |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Thick Film (Chip) | Thick Film |
| Mounting / Packaging | 0805; 0805 | 0805 (2012 Metric) |
| Resistance Range | 60.4 ohms | 60.4 ohms |